18µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
18µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Al Electrolytic Capacitors 18uF 63V
Al Electrolytic Capacitors 18uF 63V
Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 18 F, 20%, 63 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 18UF 20% 63V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 18uF 63V 20% Radial
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9123-1-ND | 8400499 | 40Y3672 | 860080773003 | 860080773003 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atli Series, 18 F, 20%, 63 V, 6.3 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |