Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860080680023

Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9065-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9065-3-ND
Aluminum Electrolytic Capacitors 732-9065-3-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860080680023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080680023
Capacitors - Aluminum Electrolytic Capacitors 860080680023
CAP ALUM 820UF 20% 50V RADIAL

CAP ALUM 820UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3668 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3668
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3668
Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 820 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 820 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-9065-3-ND 860080680023 40Y3668
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atli Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers