Wurth Elektronik 860080674005 Capacitor
Wurth Elektronik 860080674005 Capacitor
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 47uF 50V 20% Radial
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8400243 | 732-9047-1-ND | 860080674005 | 860080674005 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |