47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Wurth Elektronik 860080573003 Capacitor
Wurth Elektronik 860080573003 Capacitor
CAP ALUM 47UF 20% 35V RADIAL
CAPACITOR, ALU ELEC, 47UF, 35V, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9095-1-ND | 8400401 | 860080573003 | 25AJ3324 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 47Uf, 35V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |