Wurth Elektronik 860080375021 Capacitor
Wurth Elektronik 860080375021 Capacitor
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP, 1500UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 8400118 | 732-9009-1-ND | 55AK5245 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 1500Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Applications | General Purpose |