Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860080373005

Description
Al Electrolytic Capacitors 100uF 16V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 100uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8400063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8400063
Aluminium Capacitors 8400063
Al Electrolytic Capacitors 100uF 16V

Al Electrolytic Capacitors 100uF 16V

Supplier's Site
Aluminium Capacitors - 1636690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636690
Aluminium Capacitors 1636690
Al Electrolytic Capacitors 100uF 16V

Al Electrolytic Capacitors 100uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8993-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8993-3-ND
Aluminum Electrolytic Capacitors 732-8993-3-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8993-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8993-1-ND
Aluminum Electrolytic Capacitors 732-8993-1-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor, Alu Elec, 100Uf, 16V, Radial; Capacitance Wurth Elektronik - 25AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 100Uf, 16V, Radial; Capacitance Wurth Elektronik
25AJ3308
Capacitor, Alu Elec, 100Uf, 16V, Radial; Capacitance Wurth Elektronik 25AJ3308
CAPACITOR, ALU ELEC, 100UF, 16V, RADIAL; Capacitance:100µF; Voltage Rating:16V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 100UF, 16V, RADIAL; Capacitance:100µF; Voltage Rating:16V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860080373005
Aluminum Electrolytic Capacitors - Radial Leaded 860080373005
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 100uF 16V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 100uF 16V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860080373005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080373005
Capacitors - Aluminum Electrolytic Capacitors 860080373005
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8400063 732-8993-3-ND 25AJ3308 860080373005 860080373005
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 100Uf, 16V, Radial; Capacitance Wurth Elektronik Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details