Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860080278021

Description
2700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9087-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9087-3-ND
Aluminum Electrolytic Capacitors 732-9087-3-ND
2700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8400376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8400376
Aluminium Capacitors 8400376
Al Electrolytic Capacitors 2700uF 10V

Al Electrolytic Capacitors 2700uF 10V

Supplier's Site
Aluminium Capacitors - 1637631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1637631
Aluminium Capacitors 1637631
Al Electrolytic Capacitors 2700uF 10V

Al Electrolytic Capacitors 2700uF 10V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860080278021 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080278021
Capacitors - Aluminum Electrolytic Capacitors 860080278021
CAP ALUM 2700UF 20% 10V RADIAL

CAP ALUM 2700UF 20% 10V RADIAL

Supplier's Site
Cap, 2700Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5225
Cap, 2700Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5225
CAP, 2700UF, 10V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 2700UF, 10V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-9087-3-ND 8400376 860080278021 55AK5225
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2700Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details