820µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
820µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 820uF 10V 20% Radial
CAP, 820UF, 10V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
CAP ALUM 820UF 20% 10V RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9080-3-ND | 860080274014 | 55AK5221 | 860080274014 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 820Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |