Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860040780019

Description
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-860040780019-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-860040780019-ND
Aluminum Electrolytic Capacitors 732-860040780019-ND
1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1200µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860040780019 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
860040780019
Capacitors - Aluminum Electrolytic Capacitors 860040780019
CAP ALUM 1200UF 20% 63V RADIAL

CAP ALUM 1200UF 20% 63V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860040780019
Aluminum Electrolytic Capacitors - Radial Leaded 860040780019
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1200uF 63V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1200uF 63V 20% Radial

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1200 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3628 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1200 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3628
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1200 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3628
Aluminium Electrolytic Capacitor, WCAP-ATUL Series, 1200 F, 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATUL Series, 1200 F, 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-860040780019-ND 860040780019 860040780019 40Y3628
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1200 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details