56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Wurth Elektronik 860040573003 Capacitor
Wurth Elektronik 860040573003 Capacitor
CAP ALUM 56UF 20% 35V RADIAL
CAP, 56UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 56uF 35V 20% Radial
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9214-3-ND | 8398942 | 860040573003 | 55AK5200 | 860040573003 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 56Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |