Al Electrolytic Capacitors 680uF 25V
Al Electrolytic Capacitors 680uF 25V
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 680UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 680uF 25V 20% Radial
CAPACITOR, ALU ELEC, 680UF, 25V, RADIAL; Capacitance:680µF; Voltage Rating:25V; Product Range:WCAP-ATUL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8398822 | 732-9176-1-ND | 860040475009 | 860040475009 | 25AJ3295 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor, Alu Elec, 680Uf, 25V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |