Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860040378011

Description
Wurth Elektronik 860040378011 Capacitor
Request a Quote Datasheet
Description
Wurth Elektronik 860040378011 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8398762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8398762
Aluminium Capacitors 8398762
Wurth Elektronik 860040378011 Capacitor

Wurth Elektronik 860040378011 Capacitor

Supplier's Site
Aluminium Capacitors - 1636589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636589
Aluminium Capacitors 1636589
Wurth Elektronik 860040378011 Capacitor

Wurth Elektronik 860040378011 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9160-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9160-1-ND
Aluminum Electrolytic Capacitors 732-9160-1-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9160-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9160-3-ND
Aluminum Electrolytic Capacitors 732-9160-3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860040378011
Aluminum Electrolytic Capacitors - Radial Leaded 860040378011
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1000uF 16V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1000uF 16V 20% Radial

Buy Now Datasheet
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5187
Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5187
CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860040378011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860040378011
Capacitors - Aluminum Electrolytic Capacitors 860040378011
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8398762 732-9160-1-ND 860040378011 55AK5187 860040378011
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1000Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers