Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860040375009

Description
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9158-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9158-1-ND
Aluminum Electrolytic Capacitors 732-9158-1-ND
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9158-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9158-3-ND
Aluminum Electrolytic Capacitors 732-9158-3-ND
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

820µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860040375009 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860040375009
Capacitors - Aluminum Electrolytic Capacitors 860040375009
CAP ALUM 820UF 20% 16V RADIAL

CAP ALUM 820UF 20% 16V RADIAL

Supplier's Site
Cap, 820Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5185
Cap, 820Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5185
CAP, 820UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 820UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-9158-1-ND 860040375009 55AK5185
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 16V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details