33µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Al Electrolytic Capacitors 33uF 50V
Aluminium Electrolytic Capacitor, WCAP-ATG5 Series, 33 F, 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 33UF 20% 50V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8858-1-ND | 1636225 | 40Y3526 | 860020672012 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg5 Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |