Al Electrolytic Capacitors 3300uF 35V
Al Electrolytic Capacitors 3300uF 35V
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 3300UF, 35V, RADIAL; Capacitance:3300µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35.5mm; RoHS Compliant: Yes
CAP ALUM 3300UF 20% 35V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 3300uF 35V 20% Radial
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8404930 | 732-8958-3-ND | 99AH1486 | 860020580024 | 860020580024 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 3300Uf, 35V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |