Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860020572002

Description
Al Electrolytic Capacitors 6.8uF 35V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 6.8uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8404863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8404863
Aluminium Capacitors 8404863
Al Electrolytic Capacitors 6.8uF 35V

Al Electrolytic Capacitors 6.8uF 35V

Supplier's Site
Aluminium Capacitors - 1637548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1637548
Aluminium Capacitors 1637548
Al Electrolytic Capacitors 6.8uF 35V

Al Electrolytic Capacitors 6.8uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8936-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8936-1-ND
Aluminum Electrolytic Capacitors 732-8936-1-ND
6.8µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

6.8µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8936-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8936-3-ND
Aluminum Electrolytic Capacitors 732-8936-3-ND
6.8µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

6.8µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860020572002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860020572002
Capacitors - Aluminum Electrolytic Capacitors 860020572002
CAP ALUM 6.8UF 20% 35V RADIAL

CAP ALUM 6.8UF 20% 35V RADIAL

Supplier's Site
Cap, 6.8Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik - 26AH1000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik
26AH1000
Cap, 6.8Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik 26AH1000
CAP, 6.8UF, 35V, ALU ELEC, RADIAL; Capacitance:6.8µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAP, 6.8UF, 35V, ALU ELEC, RADIAL; Capacitance:6.8µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8404863 732-8936-1-ND 860020572002 26AH1000
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 6.8Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details