Wurth Elektronik 860020372006 Capacitor
Wurth Elektronik 860020372006 Capacitor
Wurth Elektronik 860020372006 Capacitor
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 100UF, 16V, RADIAL; Capacitance:100µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes
CAP ALUM 100UF 20% 16V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8396413P | 8396413 | 732-8793-3-ND | 99AH1462 | 860020372006 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 100Uf, 16V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |