Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860020372002

Description
Al Electrolytic Capacitors 22uF 16V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 22uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8396403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8396403P
Aluminium Capacitors 8396403P
Al Electrolytic Capacitors 22uF 16V

Al Electrolytic Capacitors 22uF 16V

Supplier's Site
Aluminium Capacitors - 8396403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8396403
Aluminium Capacitors 8396403
Al Electrolytic Capacitors 22uF 16V

Al Electrolytic Capacitors 22uF 16V

Supplier's Site
Aluminium Capacitors - 1636153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636153
Aluminium Capacitors 1636153
Al Electrolytic Capacitors 22uF 16V

Al Electrolytic Capacitors 22uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8789-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8789-1-ND
Aluminum Electrolytic Capacitors 732-8789-1-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8789-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8789-3-ND
Aluminum Electrolytic Capacitors 732-8789-3-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik - 99AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik
99AH1460
Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik 99AH1460
CAPACITOR, ALU ELEC, 22UF, 16V, RADIAL; Capacitance:22µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 22UF, 16V, RADIAL; Capacitance:22µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860020372002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860020372002
Capacitors - Aluminum Electrolytic Capacitors 860020372002
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8396403P 8396403 732-8789-1-ND 99AH1460 860020372002
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 22Uf, 16V, Radial; Capacitance Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details