560µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
560µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 560uF 10V 20% Radial
CAP, 560UF, 10V, ALU ELEC, RADIAL; Capacitance:560µF; Voltage Rating:10V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating RoHS Compliant: Yes
CAP ALUM 560UF 20% 10V RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8914-3-ND | 860020274012 | 26AH0955 | 860020274012 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 560Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |