Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860020272006

Description
120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8908-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8908-1-ND
Aluminum Electrolytic Capacitors 732-8908-1-ND
120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8908-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8908-3-ND
Aluminum Electrolytic Capacitors 732-8908-3-ND
120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

120µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860020272006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860020272006
Capacitors - Aluminum Electrolytic Capacitors 860020272006
CAP ALUM 120UF 20% 10V RADIAL

CAP ALUM 120UF 20% 10V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860020272006
Aluminum Electrolytic Capacitors - Radial Leaded 860020272006
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 120uF 10V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 120uF 10V 20% Radial

Buy Now Datasheet
Cap, 120Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik - 26AH0951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik
26AH0951
Cap, 120Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik 26AH0951
CAP, 120UF, 10V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage Rating:10V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAP, 120UF, 10V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage Rating:10V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8908-1-ND 860020272006 860020272006 26AH0951
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 120Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details