10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Al Electrolytic Capacitors 10µF 400V
Al Electrolytic Capacitors 10uF 400V
CAP ALUM 10UF 20% 400V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 10uF 400V 20% Radial
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 10 F, 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8690-3-ND | 8397153 | 860011375006 | 860011375006 | 40Y3507 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |