Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010580023

Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8753-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8753-1-ND
Aluminum Electrolytic Capacitors 732-8753-1-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8753-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8753-3-ND
Aluminum Electrolytic Capacitors 732-8753-3-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 3300 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3435 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 3300 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3435
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 3300 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3435
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 3300 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 3300 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860010580023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010580023
Capacitors - Aluminum Electrolytic Capacitors 860010580023
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010580023
Aluminum Electrolytic Capacitors - Radial Leaded 860010580023
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 3300uF 35V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 3300uF 35V 20% Radial

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8753-1-ND 40Y3435 860010580023 860010580023
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 3300 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers