820µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
820µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Al Electrolytic Capacitors 820µF 35V
Al Electrolytic Capacitors 820uF 35V
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 820uF 35V 20% Radial
CAP ALUM 820UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 820 F, 20%, 35 V, 13 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8746-3-ND | 8397346 | 860010578016 | 860010578016 | 40Y3428 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 820 F, 20%, 35 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |