Al Electrolytic Capacitors 100µF 25V
Al Electrolytic Capacitors 100uF 25V
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 100uF 25V 20% Radial
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8396958 | 732-8630-3-ND | 40Y3390 | 860010473007 | 860010473007 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |