2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
2700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 2700UF 20% 16V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 2700 F, 20%, 16 V, 13 mm, Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 2700uF 16V 20% Radial
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8614-3-ND | 860010378022 | 40Y3374 | 860010378022 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2700 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |