Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010378021

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8613-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8613-3-ND
Aluminum Electrolytic Capacitors 732-8613-3-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8613-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8613-1-ND
Aluminum Electrolytic Capacitors 732-8613-1-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3373 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3373
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3373
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 2200 F, 20%, 16 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 2200 F, 20%, 16 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860010378021 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010378021
Capacitors - Aluminum Electrolytic Capacitors 860010378021
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010378021
Aluminum Electrolytic Capacitors - Radial Leaded 860010378021
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 2200uF 16V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 2200uF 16V 20% Radial

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8613-3-ND 40Y3373 860010378021 860010378021
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details