560µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
560µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 560 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 560uF 16V 20% Radial
CAP ALUM 560UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8605-3-ND | 40Y3366 | 860010375013 | 860010375013 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 560 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |