Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010374014

Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8606-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8606-1-ND
Aluminum Electrolytic Capacitors 732-8606-1-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8606-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8606-3-ND
Aluminum Electrolytic Capacitors 732-8606-3-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 680 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3365 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 680 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3365
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 680 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3365
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 680 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 680 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860010374014 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010374014
Capacitors - Aluminum Electrolytic Capacitors 860010374014
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010374014
Aluminum Electrolytic Capacitors - Radial Leaded 860010374014
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 680uF 16V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 680uF 16V 20% Radial

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8606-1-ND 40Y3365 860010374014 860010374014
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 680 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C722T200CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers