47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 16V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 47 F, 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8596-1-ND | 860010372004 | 40Y3356 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |