Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010280028

Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8725-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8725-1-ND
Aluminum Electrolytic Capacitors 732-8725-1-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8725-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8725-3-ND
Aluminum Electrolytic Capacitors 732-8725-3-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 10000 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3347 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 10000 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3347
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 10000 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3347
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 10000 F, 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 10000 F, 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010280028
Aluminum Electrolytic Capacitors - Radial Leaded 860010280028
Aluminum Electrolytic Capacitors - Radial Leaded WCAPATG8 10000uF 10V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAPATG8 10000uF 10V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860010280028 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010280028
Capacitors - Aluminum Electrolytic Capacitors 860010280028
CAP ALUM 10000UF 20% 10V RADIAL

CAP ALUM 10000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8725-1-ND 40Y3347 860010280028 860010280028
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 10000 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers