Wurth Elektronik GmbH & Co. KG Crystals 830072543

Description
27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830072543TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830072543CT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830072543DKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 830072543
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 732-830072543TR-ND 830072543
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 8150412 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details