Wurth Elektronik GmbH & Co. KG Crystal Units 830069400

Description
Wurth Elektronik 830069400 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830069400 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197519
Crystal Units 197519
Wurth Elektronik 830069400 Crystal

Wurth Elektronik 830069400 Crystal

Supplier's Site
Crystal Units - 197521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197521
Crystal Units 197521
Wurth Elektronik 830069400 Crystal

Wurth Elektronik 830069400 Crystal

Supplier's Site
Crystals - 732-830069400CT-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830069400DKR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830069400TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197519 732-830069400CT-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 18.43 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7960580 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details