Wurth Elektronik GmbH & Co. KG Crystals 830064296

Description
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830064296DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830064296CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830064296TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 830064296
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 732-830064296DKR-ND 830064296
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details