Wurth Elektronik GmbH & Co. KG Crystals 830063075

Description
17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830063075TR-ND - DigiKey
Thief River Falls, MN, United States
17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-830063075DKR-ND - DigiKey
Thief River Falls, MN, United States
17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-830063075CT-ND - DigiKey
Thief River Falls, MN, United States
17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

17.2032MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-830063075TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7675257P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details