Wurth Elektronik GmbH & Co. KG Crystals 830059800

Description
25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830059800TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830059800DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830059800CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 197613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197613
Crystal Units 197613
Wurth Elektronik 830059800 Crystal

Wurth Elektronik 830059800 Crystal

Supplier's Site
Crystal Units - 197614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197614
Crystal Units 197614
Wurth Elektronik 830059800 Crystal

Wurth Elektronik 830059800 Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 732-830059800TR-ND 197613
Product Name Crystals Crystal Units
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; SMT
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 8150251P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers