Wurth Elektronik GmbH & Co. KG Crystals 830055901

Description
8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830055901CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830055901TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830055901DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 732-830055901CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 1775228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details