Wurth Elektronik GmbH & Co. KG Crystals 830028392

Description
4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830028392TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830028392DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 4.91520 M

WE-XTAL QUARTZ CRYSTAL 4.91520 M

Buy Now Datasheet
Crystals - 732-830028392CT-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 732-830028392TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 6720299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details