Wurth Elektronik GmbH & Co. KG Crystal Units 830026900

Description
Wurth Elektronik 830026900 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830026900 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197673
Crystal Units 197673
Wurth Elektronik 830026900 Crystal

Wurth Elektronik 830026900 Crystal

Supplier's Site
Crystal Units - 197672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197672
Crystal Units 197672
Wurth Elektronik 830026900 Crystal

Wurth Elektronik 830026900 Crystal

Supplier's Site
Crystals - 732-830026900CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830026900DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 6.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 6.0 MHZ;

Buy Now Datasheet
Crystals - 732-830026900TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

6MHz ±20ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197673 732-830026900CT-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; HC-49/US
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details