Wurth Elektronik GmbH & Co. KG Crystal Units 830009678

Description
Wurth Elektronik 830009678 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830009678 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197493
Crystal Units 197493
Wurth Elektronik 830009678 Crystal

Wurth Elektronik 830009678 Crystal

Supplier's Site
Crystal Units - 197495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197495
Crystal Units 197495
Wurth Elektronik 830009678 Crystal

Wurth Elektronik 830009678 Crystal

Supplier's Site
Crystals - 732-830009678CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830009678DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 32.7680 K

WE-XTAL QUARTZ CRYSTAL 32.7680 K

Buy Now Datasheet
Crystals - 732-830009678TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197493 732-830009678CT-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details