Wurth Elektronik GmbH & Co. KG Crystal Units 830003523B

Description
Wurth Elektronik 830003523B Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830003523B Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197544
Crystal Units 197544
Wurth Elektronik 830003523B Crystal

Wurth Elektronik 830003523B Crystal

Supplier's Site
Crystal Units - 197546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197546
Crystal Units 197546
Wurth Elektronik 830003523B Crystal

Wurth Elektronik 830003523B Crystal

Supplier's Site
Crystals - 732-830003523B-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197544 732-830003523B-ND
Product Name Crystal Units Crystals
Package / Form Factor HC-49 Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8459 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - XC759TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details