Wurth Elektronik GmbH & Co. KG Crystals 830003334

Description
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830003334TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003334CT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003334DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 7.37280 M

WE-XTAL QUARTZ CRYSTAL 7.37280 M

Buy Now Datasheet
Crystal Units - 197686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197686
Crystal Units 197686
Wurth Elektronik 830003334 Crystal

Wurth Elektronik 830003334 Crystal

Supplier's Site
Crystal Units - 197688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197688
Crystal Units 197688
Wurth Elektronik 830003334 Crystal

Wurth Elektronik 830003334 Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 732-830003334TR-ND 197686
Product Name Crystals Crystal Units
Package / Form Factor Surface Mount; HC-49/US Surface Mount; SMT
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Through Hole Crystals - ECS-120-20-4X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6727613 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details