Wurth Elektronik GmbH & Co. KG Crystals 830003325B

Description
24MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830003325B-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

24MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 197636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197636
Crystal Units 197636
Wurth Elektronik 830003325B Crystal

Wurth Elektronik 830003325B Crystal

Supplier's Site
Crystal Units - 197638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197638
Crystal Units 197638
Wurth Elektronik 830003325B Crystal

Wurth Elektronik 830003325B Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 732-830003325B-ND 197636
Product Name Crystals Crystal Units
Package / Form Factor Through Hole; HC-49/US HC-49
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675257P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-120-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details