Wurth Elektronik GmbH & Co. KG Crystals 830003166

Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830003166CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003166TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003166DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 10.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 10.0 MHZ;

Buy Now Datasheet
Crystal Units - 197701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197701
Crystal Units 197701
Wurth Elektronik 830003166 Crystal

Wurth Elektronik 830003166 Crystal

Supplier's Site
Crystal Units - 197702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197702
Crystal Units 197702
Wurth Elektronik 830003166 Crystal

Wurth Elektronik 830003166 Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 732-830003166CT-ND 197701
Product Name Crystals Crystal Units
Package / Form Factor Surface Mount; HC-49/US Surface Mount; SMT
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Units - 6720274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 11.06 MHz
View Details