Wurth Elektronik GmbH & Co. KG Crystals 830003151

Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830003151TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003151CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003151DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 8.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 8.0 MHZ;

Buy Now Datasheet
Crystal Units - 197705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197705
Crystal Units 197705
Wurth Elektronik 830003151 Crystal

Wurth Elektronik 830003151 Crystal

Supplier's Site
Crystal Units - 197704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197704
Crystal Units 197704
Wurth Elektronik 830003151 Crystal

Wurth Elektronik 830003151 Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 732-830003151TR-ND 197705
Product Name Crystals Crystal Units
Package / Form Factor Surface Mount; HC-49/US Surface Mount; SMT
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Surface Mount Crystals - ECS-120-18-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details