Wurth Elektronik GmbH & Co. KG Crystals 830003127B

Description
6MHz ±20ppm Crystal 30pF 100 Ohms HC-49/U
Request a Quote Datasheet
Description
6MHz ±20ppm Crystal 30pF 100 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830003127B-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±20ppm Crystal 30pF 100 Ohms HC-49/U

6MHz ±20ppm Crystal 30pF 100 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-830003127B-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details