Wurth Elektronik GmbH & Co. KG Crystals 830002996B

Description
32.768kHz ±15ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±15ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830002996B-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±15ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±15ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal Units - 197711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197711
Crystal Units 197711
Wurth Elektronik 830002996B Crystal

Wurth Elektronik 830002996B Crystal

Supplier's Site
Crystal Units - 197712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197712
Crystal Units 197712
Wurth Elektronik 830002996B Crystal

Wurth Elektronik 830002996B Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 1923-830002996B-ND 197711
Product Name Crystals Crystal Units
Package / Form Factor Through Hole; Cylindrical Can, Radial Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-100-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details