SMT VARISTOR POWER WE-VS 0402; 6
VARISTOR, MLV, 20V, 20A, 0402; Voltage Rating VAC:6V; Voltage Rating V DC:9V; Product Range:WE-VS Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 82557060 | 44AC9410 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 20V, 20A, 0402; Voltage Rating Vac Wurth Elektronik |
| Package | Surface Mount, MLCV |