VARISTOR, MLV, 100V, 200A, 1206; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:WE-VS Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
SMT VARISTOR HIGHSURGE 1206; 35V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 44AC9396 | 82541350 |
| Product Name | Varistor, Mlv, 100V, 200A, 1206; Voltage Rating Vac Wurth Elektronik | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |