35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 22VWM 35.5VC DO214AB
TVS Diodes / ESD Suppressors WE-TVSP Bidirect 1500W 22VDC DO214AB
TVS DIODE, 1.5KW, 22V, BIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9815-2-ND | 824541221 | 824541221 | 82Y0104 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 22V, Bidir, Do-214Ab; Product Range Wurth Elektronik |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | |
| VBR | 25.65 volts | 25.65 volts |