18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 11VWM 18.2VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9808-2-ND | 824541111 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 18.2 volts | 18.2 volts |